Xylem Applied Water Systems Actuator Control Valve NAMUR 5/2 Series

Description
Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm compatible Max cycle frequency 5/sec
Datasheet
Description
Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm compatible Max cycle frequency 5/sec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Actuator Control Valve - NAMUR 5/2 Series - Xylem Applied Water Systems
Gloucester, MA, USA
Actuator Control Valve
NAMUR 5/2 Series
Actuator Control Valve NAMUR 5/2 Series
Zero pressure rated Ideal for in-line system service and repair Choice of valve body material and seals Manual Override Low power LED light Dual coil option Exd, Exia and Exm compatible Max cycle frequency 5/sec
  • Zero pressure rated
  • Ideal for in-line system service and repair
  • Choice of valve body material and seals
  • Manual Override
  • Low power LED light
  • Dual coil option
  • Exd, Exia and Exm compatible
  • Max cycle frequency 5/sec
Supplier's Site Datasheet

Technical Specifications

  Xylem Applied Water Systems
Product Category Industrial Valves
Product Number NAMUR 5/2 Series
Product Name Actuator Control Valve
Valve Type Control Valve
Primary Material Stainless Steel
Media Air
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - Seat-On-Disc Butterfly Valve (AIS/BABA) - McWane Plant and Industrial
Specs
Valve Type Butterfly
Primary Material Ductile Iron; ASTM A536 65-45-12 or 70-50-05 Ductile Iron
Valve Size 3.00 to 72.00 inch (76.20 to 1828.80 mm)
View Details
Needle Valves -  - HydraCheck Inc.
HydraCheck Inc.
Specs
Valve Type Needle
Primary Material Steel
Media Gas; Liquids
View Details
Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details