Other available types are described in the Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 204G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Metric |
| Flange Length / Diameter | 3.44 inch (87.3 mm) |
| Overall Height | 1.46 inch (37 mm) |