Other available types are described in the Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 208G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Metric |
| Flange Length / Diameter | 5.13 inch (130 mm) |
| Overall Height | 2.09 inch (53.1 mm) |