Various bearing insert options options are described in the Nomenclature and Bearing Types information.(Not available on all sizes)
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 206-19G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.19 inch (30.16 mm) |
| Flange Length / Diameter | 4.22 inch (107 mm) |
| Overall Height | 1.63 inch (41.4 mm) |