Other available types are described in the Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 209G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Metric |
| Shaft Size | 1.77 inch (45 mm) |
| Flange Length / Diameter | 7.36 inch (187 mm) |
| Flange Width | 4.21 inch (107 mm) |