Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 215-48E |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 3 inch (76.2 mm) |
| Flange Length / Diameter | 7.88 inch (200 mm) |
| Overall Height | 3.09 inch (78.59 mm) |