Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 210-30 |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1.88 inch (47.62 mm) |
| Flange Length / Diameter | 7.75 inch (197 mm) |
| Flange Width | 4.53 inch (115 mm) |