Various bearing insert options options are described in the Nomenclature and Bearing Types information.(Not available on all sizes)
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 207-22G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.38 inch (34.92 mm) |
| Flange Length / Diameter | 4.65 inch (118 mm) |
| Overall Height | 1.87 inch (47.6 mm) |