Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 206-18 |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 1.12 inch (28.57 mm) |
| Flange Length / Diameter | 5.81 inch (148 mm) |
| Flange Width | 3.16 inch (80.16 mm) |