Various bearing insert options options are described in the Nomenclature and Bearing Types information.(Not available on all sizes)
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCF 210-31G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.94 inch (49.21 mm) |
| Flange Length / Diameter | 0.6260 inch (15.9 mm) |
| Overall Height | 2.27 inch (57.6 mm) |