Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 211-32 |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 2 inch (50.8 mm) |
| Flange Length / Diameter | 8.81 inch (224 mm) |
| Flange Width | 5.12 inch (130 mm) |