Various seal options and plated housing options are described in the Nomenclature and Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 215-47 |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 2.94 inch (74.63 mm) |
| Flange Length / Diameter | 10.81 inch (275 mm) |
| Flange Width | 6.5 inch (165 mm) |