Other available types are described in the Bearing Types information.
| AST Bearings LLC | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | UCFL 203G5PL |
| Product Name | Flange Mount Bearings |
| Mtg Configuration | 2-Bolt |
| Design Units | Metric |
| Shaft Size | 0.6693 inch (17 mm) |
| Flange Length / Diameter | 4.49 inch (114 mm) |
| Flange Width | 2.52 inch (64 mm) |