BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | BSEU40-35 |
| Product Name | BSEU40-35 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 1062.0 Ft-lbs (1440 N-m) |
| Rotary Speed | 450 rpm |
| Bore Diameter | 1.38 inch (35 mm) |