U.S. Tsubaki Power Transmission, LLC BSEU40-25 mm Bore Cam Clutch BSEU40-25

Description
BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.
Description
BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.

Suppliers

Company
Product
Description
Supplier Links
BSEU40-25 mm Bore Cam Clutch - BSEU40-25 - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BSEU40-25 mm Bore Cam Clutch
BSEU40-25
BSEU40-25 mm Bore Cam Clutch BSEU40-25
BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.

BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Mechanical Clutches
Product Number BSEU40-25
Product Name BSEU40-25 mm Bore Cam Clutch
Application Industrial
Torque 1062.0 Ft-lbs (1440 N-m)
Rotary Speed 450 rpm
Bore Diameter 0.9840 inch (24.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Ratchet Arm Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 14.0 to 500.0 Ft-lbs (18.98 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details