BB-GD Series Cam Clutches build upon the standard BB Series with the addition of complete rubber seals on both sides. The addition of rubber seals makes the BB-GD Series slightly wider (0.197", 5 mm) than the equivalent 62 Series ball bearing.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | BB35GDK |
| Product Name | BB-GD-35 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 128.0 Ft-lbs (174 N-m) |
| Bore Diameter | 1.38 inch (35 mm) |