The 227CA-B backstop is used in the TXT7 series of gear reducers.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | F227CA-1.500B |
| Product Name | CA Series Cam Clutch |
| Application | Industrial |
| Torque | 488.0 Ft-lbs (662 N-m) |
| Rotary Speed | 1800 rpm |
| Bore Diameter | 1.5 inch (38.1 mm) |