BSEU Series Cam Clutch was developed as a user-friendly backstopping Cam Clutch. It has cam and roller construction which is the same as the smaller size BS Series Cam Clutch. The outer race has a special shape which combines the torque arm providing easy installation. These Cam Clutches are shipped pre-lubricated with grease and ready for installation. Most often used as a backstop in applications where limited space is available.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | BSEU90-80 |
| Product Name | BSEU90-80 mm Bore Cam Clutch |
| Application | Industrial |
| Torque | 3467.0 Ft-lbs (4701 N-m) |
| Rotary Speed | 250 rpm |
| Bore Diameter | 3.15 inch (80.01 mm) |