U.S. Tsubaki Power Transmission, LLC BS - 360 mm Bore Backstop BS360F

Description
Tsubaki’s new BS-F Series backstops are designed for simple, drop-in installation to all major competitive external, low-speed backstop products. These backstops use a unique labyrinth seal design for maximum life with minimal maintenance. With Tsubaki’s innovative design features, our backstops ensure efficient and dependable operation in the harshest environments. TYPICAL APPLICATIONS Mining (Coal, Copper, Potash) - used in inclined conveyors and bucket elevators for transporting raw materials. Power Generating Plants - used in inclined conveyors to transfer coal from the stockpile to the boiler rooms. Cement Plants - used in bucket elevators and inclined conveyors for moving limestone and clay to crushers and silos. COMMON INDUSTRIES MINING POWER GENERATING PLANTS CEMENT PORTS INNOVATIVE FEATURES: NON-ROLLOVER CAM Provides higher torque ratings than the leading competitors due to the larger profile and greater contact area. Improves performance and prevents costly and potentially dangerous rollover. > SPECIAL LABYRINTH SEAL New seal design prevents the ingress of dust and other contaminants typically found in mining and cement plants, which extends the life of the lubricant. Minimizes heat generation and provides trouble-free service with minimal scheduled maintenance. > Superior Performance in the Harshest Environments GREASE LUBRICATION Offers synthetic grease lubrication in a sealed backstop design. Breather element is eliminated. No need to monitor oil levels, refill the backstop or worry about moisture in the lubricant. Provides trouble-free performance with minimized maintenance requirements. > DROP IN DESIGN Tsubaki offers the narrowest backstop with an I-beam torque arm. Quick and easy field replacement. Drop in compatible with most competitive products. > 3 STEP EASY CONNECTION Step 1: Insert I-beam torque arm into clutch Step 2: Insert lock pins through flange plate and secure torque arm Step 3: Insert retaining pins into lock pins >
Description
Tsubaki’s new BS-F Series backstops are designed for simple, drop-in installation to all major competitive external, low-speed backstop products. These backstops use a unique labyrinth seal design for maximum life with minimal maintenance. With Tsubaki’s innovative design features, our backstops ensure efficient and dependable operation in the harshest environments. TYPICAL APPLICATIONS Mining (Coal, Copper, Potash) - used in inclined conveyors and bucket elevators for transporting raw materials. Power Generating Plants - used in inclined conveyors to transfer coal from the stockpile to the boiler rooms. Cement Plants - used in bucket elevators and inclined conveyors for moving limestone and clay to crushers and silos. COMMON INDUSTRIES MINING POWER GENERATING PLANTS CEMENT PORTS INNOVATIVE FEATURES: NON-ROLLOVER CAM Provides higher torque ratings than the leading competitors due to the larger profile and greater contact area. Improves performance and prevents costly and potentially dangerous rollover. > SPECIAL LABYRINTH SEAL New seal design prevents the ingress of dust and other contaminants typically found in mining and cement plants, which extends the life of the lubricant. Minimizes heat generation and provides trouble-free service with minimal scheduled maintenance. > Superior Performance in the Harshest Environments GREASE LUBRICATION Offers synthetic grease lubrication in a sealed backstop design. Breather element is eliminated. No need to monitor oil levels, refill the backstop or worry about moisture in the lubricant. Provides trouble-free performance with minimized maintenance requirements. > DROP IN DESIGN Tsubaki offers the narrowest backstop with an I-beam torque arm. Quick and easy field replacement. Drop in compatible with most competitive products. > 3 STEP EASY CONNECTION Step 1: Insert I-beam torque arm into clutch Step 2: Insert lock pins through flange plate and secure torque arm Step 3: Insert retaining pins into lock pins >

Suppliers

Company
Product
Description
Supplier Links
BS - 360 mm Bore Backstop - BS360F - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
BS - 360 mm Bore Backstop
BS360F
BS - 360 mm Bore Backstop BS360F
Tsubaki’s new BS-F Series backstops are designed for simple, drop-in installation to all major competitive external, low-speed backstop products. These backstops use a unique labyrinth seal design for maximum life with minimal maintenance. With Tsubaki’s innovative design features, our backstops ensure efficient and dependable operation in the harshest environments. TYPICAL APPLICATIONS Mining (Coal, Copper, Potash) - used in inclined conveyors and bucket elevators for transporting raw materials. Power Generating Plants - used in inclined conveyors to transfer coal from the stockpile to the boiler rooms. Cement Plants - used in bucket elevators and inclined conveyors for moving limestone and clay to crushers and silos. COMMON INDUSTRIES MINING POWER GENERATING PLANTS CEMENT PORTS INNOVATIVE FEATURES: NON-ROLLOVER CAM Provides higher torque ratings than the leading competitors due to the larger profile and greater contact area. Improves performance and prevents costly and potentially dangerous rollover. > SPECIAL LABYRINTH SEAL New seal design prevents the ingress of dust and other contaminants typically found in mining and cement plants, which extends the life of the lubricant. Minimizes heat generation and provides trouble-free service with minimal scheduled maintenance. > Superior Performance in the Harshest Environments GREASE LUBRICATION Offers synthetic grease lubrication in a sealed backstop design. Breather element is eliminated. No need to monitor oil levels, refill the backstop or worry about moisture in the lubricant. Provides trouble-free performance with minimized maintenance requirements. > DROP IN DESIGN Tsubaki offers the narrowest backstop with an I-beam torque arm. Quick and easy field replacement. Drop in compatible with most competitive products. > 3 STEP EASY CONNECTION Step 1: Insert I-beam torque arm into clutch Step 2: Insert lock pins through flange plate and secure torque arm Step 3: Insert retaining pins into lock pins >

Tsubaki’s new BS-F Series backstops are designed for simple, drop-in installation to all major competitive external, low-speed backstop products. These backstops use a unique labyrinth seal design for maximum life with minimal maintenance. With Tsubaki’s innovative design features, our backstops ensure efficient and dependable operation in the harshest environments.
TYPICAL APPLICATIONS

  • Mining (Coal, Copper, Potash) - used in inclined conveyors and bucket elevators for transporting raw materials.
  • Power Generating Plants - used in inclined conveyors to transfer coal from the stockpile to the boiler rooms.
  • Cement Plants - used in bucket elevators and inclined conveyors for moving limestone and clay to crushers and silos.

COMMON INDUSTRIES
MINING
POWER GENERATING PLANTS
CEMENT
PORTS
INNOVATIVE FEATURES:
NON-ROLLOVER CAM

  • Provides higher torque ratings than the leading competitors due to the larger profile and greater contact area.
  • Improves performance and prevents costly and potentially dangerous rollover.

>
SPECIAL LABYRINTH SEAL

  • New seal design prevents the ingress of dust and other contaminants typically found in mining and cement plants, which extends the life of the lubricant.
  • Minimizes heat generation and provides trouble-free service with minimal scheduled maintenance.

>
Superior Performance in the Harshest Environments
GREASE LUBRICATION

  • Offers synthetic grease lubrication in a sealed backstop design.
  • Breather element is eliminated.
  • No need to monitor oil levels, refill the backstop or worry about moisture in the lubricant.
  • Provides trouble-free performance with minimized maintenance requirements.

>
DROP IN DESIGN

  • Tsubaki offers the narrowest backstop with an I-beam torque arm.
  • Quick and easy field replacement. Drop in compatible with most competitive products.

>
3 STEP
EASY CONNECTION
Step 1: Insert I-beam torque arm into clutch
Step 2: Insert lock pins through flange plate and secure torque arm
Step 3: Insert retaining pins into lock pins
>

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Mechanical Clutches
Product Number BS360F
Product Name BS - 360 mm Bore Backstop
Application Industrial
Torque 360000.0 Ft-lbs (488160 N-m)
Rotary Speed 100 rpm
Unlock Full Specs
to access all available technical data

Similar Products

 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details
Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
BD Engine Mounted Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Rotary Speed 2000 to 3500 rpm
Engagement Plate / Disc
View Details