U.S. Tsubaki Power Transmission, LLC CA Series Cam Clutch F233CA-1.750A

Description
The 233CA-A backstop is used in the TXT8 and TXT9 series of gear reducers.
Description
The 233CA-A backstop is used in the TXT8 and TXT9 series of gear reducers.

Suppliers

Company
Product
Description
Supplier Links
CA Series Cam Clutch - F233CA-1.750A - U.S. Tsubaki Power Transmission, LLC
Wheeling, IL, United States
CA Series Cam Clutch
F233CA-1.750A
CA Series Cam Clutch F233CA-1.750A
The 233CA-A backstop is used in the TXT8 and TXT9 series of gear reducers.

The 233CA-A backstop is used in the TXT8 and TXT9 series of gear reducers.

Supplier's Site

Technical Specifications

  U.S. Tsubaki Power Transmission, LLC
Product Category Mechanical Clutches
Product Number F233CA-1.750A
Product Name CA Series Cam Clutch
Application Industrial
Torque 625.0 Ft-lbs (848 N-m)
Rotary Speed 1800 rpm
Bore Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cam & Ring Assembly -  - Lowell Corporation
Lowell Corporation
Specs
Application Industrial
Torque 5.0 to 500.0 Ft-lbs (6.78 to 678 N-m)
Rotary Speed 600 to 1800 rpm
View Details
Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Power 268 to 509 HP
Rotary Speed 3000 to 3200 rpm
View Details
 - Bi-directional No-back clutch_SR2 - TOK America, Inc.
Specs
Torque 0.9 Ft-lbs (1.25 N-m)
Shaft In-line
Mounting Flange
View Details