The 211CA backstop is used in the TXT3A series of gear reducers.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | 211CA-0.738 |
| Product Name | CA Series Cam Clutch |
| Application | Industrial |
| Torque | 45.0 Ft-lbs (61.02 N-m) |
| Rotary Speed | 2400 rpm |
| Bore Diameter | 0.7380 inch (18.75 mm) |