U.S. Tsubaki Power Transmission, LLC Datasheets for Mechanical Clutches
Mechanical clutches are assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives.
Mechanical Clutches: Learn more
| Product Name | Notes |
|---|---|
| In backstop applications where the Cam Clutch is used with continuous inner race and mid-speed overrunning, the MGUS Series Cam Clutch can be fitted with an oil reservoir creating the... | |
| MGUS Series Cam Clutch products are designed to satisfy inner or outer race overrunning/general application requirements. Depending on application requirements, the MGUS Series can be used in overrunning, indexing, or... | |
| MIUS Series Cam Clutch units are designed for indexing applications. In this mode of operation, reciprocating motion applied to the driving race of the clutch is transformed into uni-directional intermittent... | |
| MZ Series Cam Clutch products are designed for general overrunning applications. The MZ Series can be used in applications which require the inner or outer race to have overrunning capability. | |
| MZEU Series is a general purpose Cam Clutch suitable for a wide variety of applications. A selection of add-on flanges and torque arms are available enabling this Cam Clutch to... |
| << Prev | Next >> |