The 214CA backstop is used in the TXT4A series of gear reducers.
| U.S. Tsubaki Power Transmission, LLC | |
|---|---|
| Product Category | Mechanical Clutches |
| Product Number | 214CA-1.052 |
| Product Name | CA Series Cam Clutch |
| Application | Industrial |
| Torque | 148.0 Ft-lbs (201 N-m) |
| Rotary Speed | 1800 rpm |
| Bore Diameter | 1.05 inch (26.72 mm) |