"Cable Clip, C-Type Silver Solder 0.098"" L x 0.028"" H (2.50mm x 0.70mm)"
"Cable Clip, C-Type Silver Solder 0.098"" L x 0.028"" H (2.50mm x 0.70mm)"
"Cable Clip, C-Type Silver Solder 0.098"" L x 0.028"" H (2.50mm x 0.70mm)"
SMT CABLE CLIP, COPPER ALLOY; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Copper; Cable Clamp / Clip Colour:-; External Length:4mm; External Width:5mm; Height:-; Product Range:-RoHS Compliant: Yes
CBL CLIP C-TYPE SILVER SOLDER
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips | Cable Ties |
| Product Number | 952-1738-6-ND | 92T7725 | S8091-46R |
| Product Name | Cable Supports and Fasteners | Smt Cable Clip, Copper Alloy; Cable Clamp / Clip Type Harwin | Cable Supports and Fasteners |
| Type | C Style Clip |