Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
CABLE CLIP, EZ, SM, 1.5-2MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:1.3mm; Cable Clamp / Clip Material:Copper; Cable Clamp / Clip Colour:Grey; External Length:7mm; External Width:5.5mm; Height:2.55mm; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire and Cable Clips | Wire and Cable Clips |
| Product Number | 952-1578-6-ND | 23T8619 |
| Product Name | Cable Supports and Fasteners | Cable Clip, Ez, Sm, 1.5-2Mm; Cable Clamp / Clip Type Harwin |
| Type | C Style Clip |