Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
CBL CLIP C-TYPE SILVER SOLDER
CABLE CLIP, EZ, SM, 1-1.5MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:Copper; Cable Clamp / Clip Colour:Grey; External Length:5mm; External Width:5mm; Height:2.05mm; Product RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties | Wire and Cable Clips |
| Product Number | 952-1577-1-ND | S8111-46R | 23T8618 |
| Product Name | Cable Supports and Fasteners | Cable Supports and Fasteners | Cable Clip, Ez, Sm, 1-1.5Mm; Cable Clamp / Clip Type Harwin |
| Type | C Style Clip |