Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
Cable Clip, C-Type Silver Solder
CBL CLIP C-TYPE SILVER SOLDER
CABLE CLIP, EZ, SM, 2-3MM; Cable Clamp / Clip Type:Surface Mount Cable Clamp; Internal Diameter:1.8mm; Cable Clamp / Clip Material:Copper; Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:8mm; Height:3.55mm; RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire and Cable Clips | Cable Ties | Wire and Cable Clips |
| Product Number | 952-1579-6-ND | S8131-46R | 23T8620 |
| Product Name | Cable Supports and Fasteners | Cable Supports and Fasteners | Cable Clip, Ez, Sm, 2-3Mm; Cable Clamp / Clip Type Harwin |
| Type | C Style Clip |