PHOENIX CONTACT USA Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Band ferrules, 0.5 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, color: white, equipped with function end for safe and convenient processing with the Crimphandy, 20... | |
| Band ferrules, 0.75 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, color: gray, equipped with function end for safe and convenient processing with the Crimphandy, 20... | |
| Band ferrules, 1.0 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, color: red, equipped with function end for safe and convenient processing with the Crimphandy, 20... | |
| Band ferrules, 1.5 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, color: black, equipped with function end for safe and convenient processing with the Crimphandy, 20... | |
| Coaxial contact, for D-SUB combination inserts, for PCB assembly, pin, angled, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, for PCB assembly, socket, angled, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, pin, straight, for cable RG -178, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, pin, straight, for cable RG 174, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, pin, straight, for cable RG 179/187, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, pin, straight, for cable RG 58, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, socket, straight, for cable RG -178, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, socket, straight, for cable RG 174, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, socket, straight, for cable RG 179/187, gold-plated | |
| Coaxial contact, for D-SUB combination inserts, solder cup, socket, straight, for cable RG 58, gold-plated | |
| Crimp contact, contact diameter: 3.6 mm, crimp range: 16 mm² ... 16 mm² | |
| Crimp contact, contact inserts: x , connection method: Crimp connection | |
| Crimp contact, for D-SUB contact inserts with high density, pin, connection cross section AWG 22, turned, gold-plated | |
| Crimp contact, for D-SUB contact inserts with high density, socket, connection cross section AWG 22, turned, gold-plated | |
| Crimp contact, for D-SUB contact inserts with standard contact density, pin, connection cross section AWG 24 ... 20, punched, gold-plated | |
| Crimp contact, for D-SUB contact inserts with standard contact density, socket, connection cross section AWG 24 ... 20, punched, gold-plated | |
| Crimp contact, turned, contact diameter: 0.6 mm, crimp range: 0.06 mm² ... 0.25 mm² | |
| Crimp contact, turned, contact diameter: 0.6 mm, crimp range: 0.14 mm² ... 0.34 mm² | |
| Crimp contact, turned, contact diameter: 0.6 mm, crimp range: 0.34 mm² ... 0.5 mm² | |
| Crimp contact, turned, contact diameter: 10 mm, crimp range: 50 mm² ... 50 mm² | |
| Crimp contact, turned, contact diameter: 2 mm, crimp range: 0.25 mm² ... 1 mm² | |
| Crimp contact, turned, contact diameter: 3.6 mm, crimp range: 16 mm² ... 16 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 1 mm, crimp range: 0.06 mm² ... 0.25 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 1 mm, crimp range: 0.34 mm² ... 0.5 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 1 mm, crimp range: 0.5 mm² ... 1 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 2 mm, crimp range: 0.25 mm² ... 1 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 2 mm, crimp range: 0.75 mm² ... 1.5 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 2 mm, crimp range: 1 mm² ... 2.5 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 2 mm, crimp range: 2.5 mm² ... 4 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 3.6 mm, crimp range: 0.75 mm² ... 1.5 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 3.6 mm, crimp range: 1 mm² ... 2.5 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 3.6 mm, crimp range: 2.5 mm² ... 4 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 3.6 mm, crimp range: 4 mm² ... 6 mm² | |
| Crimp contact, turned, Single contact, contact diameter: 3.6 mm, crimp range: 6 mm² ... 10 mm² | |
| D-SUB crimp contact, connection method: Crimp connection, connection cross section: AWG 28- 22, High Density | |
| D-SUB crimp contact, contact inserts: x , connection method: Crimp connection, connection cross section: AWG 24- 20 | |
| D-SUB crimp contact, contact inserts: x , connection method: Crimp connection, connection cross section: AWG 28- 26 | |
| Ferrule with insulating collar that can be labeled, 2.5 mm², can be labeled with BLUEMARK, color-coded blue | |
| Ferrule with insulating collar that can be labeled. When using the magazine, the ferrules can be labeled with BLUEMARK. | |
| Ferrule, Dimensions according to DIN 46228-4, with color-coded plastic collars according to NF C 63-023:1994-02, for processing with the CRIMPFOX 4 in 1, sleeve length: 8 mm, length: 14 mm,... | |
| Ferrule, S-Slimline, sleeve length: 8 mm, length: 14.5 mm, color: turquoise | |
| Ferrule, sleeve length: 10 mm, color: gray | |
| Ferrule, sleeve length: 10 mm, length: 10 mm, color: silver | |
| Ferrule, sleeve length: 10 mm, length: 14 mm, color: orange | |
| Ferrule, sleeve length: 10 mm, length: 14.5 mm, color: turquoise | |
| Ferrule, sleeve length: 10 mm, length: 14.5 mm, color: yellow | |
| Ferrule, sleeve length: 10 mm, length: 15 mm, color: white | |
| Ferrule, sleeve length: 10 mm, length: 15.5 mm, color: white | |
| Ferrule, sleeve length: 10 mm, length: 16 mm, color: black | |
| Ferrule, sleeve length: 10 mm, length: 16 mm, color: gray | |
| Ferrule, sleeve length: 10 mm, length: 16 mm, color: red | |
| Ferrule, sleeve length: 10 mm, length: 16 mm, color: white | |
| Ferrule, sleeve length: 10 mm, length: 17 mm, color: blue | |
| Ferrule, sleeve length: 10 mm, length: 17 mm, color: gray | |
| Ferrule, sleeve length: 10 mm, length: 17 mm, color: orange | |
| Ferrule, sleeve length: 10 mm, length: 17 mm, color: red | |
| Ferrule, sleeve length: 10 mm, length: 18 mm, color: black | |
| Ferrule, sleeve length: 10 mm, length: 19.5 mm, color: black | |
| Ferrule, sleeve length: 10 mm, length: 19.5 mm, color: gray | |
| Ferrule, sleeve length: 12 mm, color: black | |
| Ferrule, sleeve length: 12 mm, color: blue | |
| Ferrule, sleeve length: 12 mm, color: gray | |
| Ferrule, sleeve length: 12 mm, color: red | |
| Ferrule, sleeve length: 12 mm, length: 12 mm, color: silver | |
| Ferrule, sleeve length: 12 mm, length: 18 mm, color: black | |
| Ferrule, sleeve length: 12 mm, length: 18 mm, color: blue | |
| Ferrule, sleeve length: 12 mm, length: 18 mm, color: gray | |
| Ferrule, sleeve length: 12 mm, length: 18 mm, color: red | |
| Ferrule, sleeve length: 12 mm, length: 18 mm, color: white | |
| Ferrule, sleeve length: 12 mm, length: 19 mm, color: red | |
| Ferrule, sleeve length: 12 mm, length: 20 mm, color: black | |
| Ferrule, sleeve length: 12 mm, length: 20 mm, color: gray | |
| Ferrule, sleeve length: 12 mm, length: 20 mm, color: green | |
| Ferrule, sleeve length: 12 mm, length: 20 mm, color: orange | |
| Ferrule, sleeve length: 12 mm, length: 20 mm, color: yellow | |
| Ferrule, sleeve length: 12 mm, length: 21.5 mm, color: blue | |
| Ferrule, sleeve length: 12 mm, length: 22 mm, color: brown | |
| Ferrule, sleeve length: 12 mm, length: 22 mm, color: ivory | |
| Ferrule, sleeve length: 12 mm, length: 22 mm, color: red | |
| Ferrule, sleeve length: 12 mm, length: 23 mm, color: gray | |
| Ferrule, sleeve length: 12 mm, length: 23 mm, color: orange | |
| Ferrule, sleeve length: 12 mm, length: 23 mm, color: yellow | |
| Ferrule, sleeve length: 12 mm, length: 24 mm, color: blue | |
| Ferrule, sleeve length: 12 mm, length: 24 mm, color: green | |
| Ferrule, sleeve length: 12 mm, length: 24 mm, color: ivory | |
| Ferrule, sleeve length: 12 mm, length: 24 mm, color: red | |
| Ferrule, sleeve length: 12 mm, length: 24 mm, color: white | |
| Ferrule, sleeve length: 12 mm, length: 25.5 mm, color: blue | |
| Ferrule, sleeve length: 13 mm, length: 21.5 mm, color: blue | |
| Ferrule, sleeve length: 14 mm, length: 25 mm, color: green | |
| Ferrule, sleeve length: 14 mm, length: 25 mm, color: yellow | |
| Ferrule, sleeve length: 14 mm, length: 26 mm, color: brown | |
| Ferrule, sleeve length: 14 mm, length: 26 mm, color: red | |
| Ferrule, sleeve length: 15 mm, length: 15 mm, color: silver | |
| Ferrule, sleeve length: 15 mm, length: 23 mm, color: gray | |
| Ferrule, sleeve length: 16 mm, length: 24.5 mm, color: blue | |
| Ferrule, sleeve length: 16 mm, length: 29 mm, color: yellow | |
| Ferrule, sleeve length: 16 mm, length: 30 mm, color: beige | |
| Ferrule, sleeve length: 16 mm, length: 30 mm, color: black | |
| Ferrule, sleeve length: 16 mm, length: 30 mm, color: brown | |
| Ferrule, sleeve length: 16 mm, length: 30 mm, color: red | |
| Ferrule, sleeve length: 16 mm, length: 31 mm, color: blue | |
| Ferrule, sleeve length: 16 mm, length: 31 mm, color: white | |
| Ferrule, sleeve length: 18 mm, length: 18 mm, color: silver | |
| Ferrule, sleeve length: 18 mm, length: 24 mm, color: black | |
| Ferrule, sleeve length: 18 mm, length: 24 mm, color: blue | |
| Ferrule, sleeve length: 18 mm, length: 24 mm, color: gray | |
| Ferrule, sleeve length: 18 mm, length: 24 mm, color: red | |
| Ferrule, sleeve length: 18 mm, length: 26 mm, color: gray | |
| Ferrule, sleeve length: 18 mm, length: 26 mm, color: green | |
| Ferrule, sleeve length: 18 mm, length: 26 mm, color: orange | |
| Ferrule, sleeve length: 18 mm, length: 26 mm, color: yellow | |
| Ferrule, sleeve length: 18 mm, length: 28 mm, color: blue | |
| Ferrule, sleeve length: 18 mm, length: 28 mm, color: brown | |
| Ferrule, sleeve length: 18 mm, length: 28 mm, color: green | |
| Ferrule, sleeve length: 18 mm, length: 28 mm, color: red | |
| Ferrule, sleeve length: 18 mm, length: 28 mm, color: white | |
| Ferrule, sleeve length: 18 mm, length: 32 mm, color: red | |
| Ferrule, sleeve length: 18 mm, length: 32 mm, color: yellow | |
| Ferrule, sleeve length: 20 mm, length: 20 mm, color: silver | |
| Ferrule, sleeve length: 20 mm, length: 36 mm, color: blue | |
| Ferrule, sleeve length: 20 mm, length: 36 mm, color: olive | |
| Ferrule, sleeve length: 20 mm, length: 37 mm, color: yellow | |
| Ferrule, sleeve length: 22 mm, length: 36 mm, color: black | |
| Ferrule, sleeve length: 22 mm, length: 36 mm, color: yellow | |
| Ferrule, sleeve length: 25 mm, length: 39 mm, color: red | |
| Ferrule, sleeve length: 25 mm, length: 40 mm, color: black | |
| Ferrule, sleeve length: 25 mm, length: 40 mm, color: blue | |
| Ferrule, sleeve length: 25 mm, length: 44 mm, color: red | |
| Ferrule, sleeve length: 27 mm, length: 48 mm, color: blue | |
| Ferrule, sleeve length: 40 mm, length: 40 mm, color: silver | |
| Ferrule, sleeve length: 5 mm, length: 5 mm, color: silver | |
| Ferrule, sleeve length: 6 mm, length: 10.5 mm, color: yellow | |
| Ferrule, sleeve length: 6 mm, length: 12 mm, color: black | |
| Ferrule, sleeve length: 6 mm, length: 12 mm, color: gray | |
| Ferrule, sleeve length: 6 mm, length: 12 mm, color: red | |
| Ferrule, sleeve length: 6 mm, length: 12 mm, color: white | |
| Ferrule, sleeve length: 6 mm, length: 12.5 mm, color: gray | |
| Ferrule, sleeve length: 6 mm, length: 6 mm, color: silver | |
| Ferrule, sleeve length: 7 mm, length: 7 mm, color: silver | |
| Ferrule, sleeve length: 8 mm, length: 12.5 mm, color: blue | |
| Ferrule, sleeve length: 8 mm, length: 12.5 mm, color: gray | |
| Ferrule, sleeve length: 8 mm, length: 12.5 mm, color: yellow | |
| Ferrule, sleeve length: 8 mm, length: 13.5 mm, color: white | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: black | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: blue | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: gray | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: orange | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: red | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: white | |
| Ferrule, sleeve length: 8 mm, length: 14 mm, color: yellow | |
| Ferrule, sleeve length: 8 mm, length: 15 mm, color: red | |
| Ferrule, sleeve length: 8 mm, length: 15 mm, color: white | |
| Ferrule, sleeve length: 8 mm, length: 16 mm, color: black | |
| Ferrule, sleeve length: 8 mm, length: 17.5 mm, color: black | |
| Ferrule, sleeve length: 8 mm, length: 17.5 mm, color: blue | |
| Ferrule, sleeve length: 8 mm, length: 8 mm, color: silver | |
| Ferrule, sleeve length: 9 mm, length: 9 mm, color: silver | |
| Ferrules, 0.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: white, color range according to DIN 46228-4, CSA-certified | |
| Ferrules, 0.75 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: gray, color range according to DIN 46228-4, CSA-certified | |
| Ferrules, 1.0 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: red, color range according to DIN 46228-4, CSA-certified | |
| Ferrules, 1.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: black, color range according to DIN 46228-4, CSA-certified | |
| Ferrules, 2.5 mm², taped, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: blue, color range according to DIN 46228-4, CSA-certified | |
| Ferrules, for two 0.75 mm² conductors, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: blue, color range according to NF C 63-023, CSA-certified | |
| Ferrules, for two 0.75 mm² conductors, sleeve length: 8 mm, with plastic collar, galvanically tin-plated, color: gray, color range according to NF C 63-023, CSA-certified | |
| Ferrules, for two 2.5 mm² conductors, sleeve length: 10 mm, with plastic collar, galvanically tin-plated, color: blue, color range according to NF C 63-023, CSA-certified | |
| Ferrules, for two 2.5 mm² conductors, sleeve length: 10 mm, with plastic collar, galvanically tin-plated, color: gray, color range according to NF C 63-023, CSA-certified | |
| Ferrules, taped, 0.25 mm², sleeve length: 8 mm, color: blue (CF 3000-TOOLKIT 0,25 is required) | |
| Ferrules, taped, 0.25 mm², sleeve length: 8 mm, color: yellow (CF 3000-TOOLKIT 0,25 is required) | |
| Ferrules, taped, 0.34 mm², sleeve length: 8 mm, color: turquoise (CF 3000-TOOLKIT 0,25 is required) | |
| Fork-type cable lug, blue, 1.5 - 2.5 mm², M3,5 | |
| Fork-type cable lug, blue, 1.5 - 2.5 mm², M3 | |
| Fork-type cable lug, blue, 1.5 - 2.5 mm², M4 | |
| Fork-type cable lug, blue, 1.5 - 2.5 mm², M5 | |
| Fork-type cable lug, blue, 1.52.5 mm², M6 | |
| Fork-type cable lug, non-insulated, 0.5 - 1 mm², M3,5 | |
| Fork-type cable lug, non-insulated, 0.5 - 1 mm², M4 | |
| Fork-type cable lug, non-insulated, 0.5 - 1 mm², M5 | |
| Fork-type cable lug, non-insulated, 0.5 - 1 mm², M6 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M3,5 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M3 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M4 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M5 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M6 | |
| Fork-type cable lug, non-insulated, 1.1 - 2.5 mm², M8 | |
| Fork-type cable lug, non-insulated, 2.6 - 6 mm², M4 | |
| Fork-type cable lug, non-insulated, 2.6 - 6 mm², M5 | |
| Fork-type cable lug, non-insulated, 2.6 - 6 mm², M6 | |
| Fork-type cable lug, non-insulated, 2.6 - 6 mm², M8 | |
| Fork-type cable lug, red, 0.5 - 1.5 mm², M3,5 | |
| Fork-type cable lug, red, 0.5 - 1.5 mm², M3 | |
| Fork-type cable lug, red, 0.5 - 1.5 mm², M4 | |
| Fork-type cable lug, red, 0.5 - 1.5 mm², M5 | |
| Fork-type cable lug, red, 0.5 - 1.5 mm², M6 | |
| Fork-type cable lug, yellow, 4 - 6 mm², M4 | |
| Fork-type cable lug, yellow, 4 - 6 mm², M5 | |
| Fork-type cable lug, yellow, 4 - 6 mm², M6 | |
| Fork-type cable lug, yellow, 4 - 6 mm², M8 | |
| Module female contact, color: gray | |
| POF fiber optic pin contact, turned, for contact carriers (HC-DD...I-CT... / HC-M-12-MOD... / HC-M-17-MOD...) of CK1,6-ED... contacts | |
| POF fiber optic socket contact, turned, for contact carriers (HC-DD...I-CT... / HC-M-12-MOD... / HC-M-17-MOD...) of CK1,6-ED... contacts | |
| POWER contact, for D-SUB combination inserts, for PCB assembly, pin, angled, rated current 40 A, gold-plated | |
| POWER contact, for D-SUB combination inserts, for PCB assembly, socket, angled, rated current 40 A, gold-plated | |
| Power contact, for D-SUB combination inserts, screw connection, pin, straight, rated current 20 A, gold-plated | |
| POWER contact, for D-SUB combination inserts, screw connection, socket, straight, rated current 20 A, gold-plated | |
| Power contacts, for D-SUB combination inserts, pin, solder cup, straight, rated current 20 A, gold-plated | |
| Power contacts, for D-SUB combination inserts, pin, solder cup, straight, rated current 40 A, gold-plated | |
| Power contacts, for D-SUB combination inserts, socket, solder cup, straight, rated current 20 A, gold-plated | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M3.5, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M3.5 | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M3 | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M4, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M4 | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M5, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M5 | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M6, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M6 | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M8, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, blue, 1.5 ... 2.5 mm², M8 | |
| Ring cable lug, color: blue | |
| Ring cable lug, color: yellow | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M2,5 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M3,5 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M3 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M4 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M5 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M6 | |
| Ring cable lug, non-insulated, 0.5 ... 1 mm², M8 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M10 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M3,5 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M3 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M4 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M5 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M6 | |
| Ring cable lug, non-insulated, 1.1 ... 2.5 mm², M8 | |
| Ring cable lug, non-insulated, 10 mm², M10 | |
| Ring cable lug, non-insulated, 10 mm², M12 | |
| Ring cable lug, non-insulated, 10 mm², M5 | |
| Ring cable lug, non-insulated, 10 mm², M6 | |
| Ring cable lug, non-insulated, 10 mm², M8 | |
| Ring cable lug, non-insulated, 120 mm², M10 | |
| Ring cable lug, non-insulated, 120 mm², M12 | |
| Ring cable lug, non-insulated, 120 mm², M16 | |
| Ring cable lug, non-insulated, 120 mm², M8 | |
| Ring cable lug, non-insulated, 150 mm², M10 | |
| Ring cable lug, non-insulated, 150 mm², M12 | |
| Ring cable lug, non-insulated, 150 mm², M16 | |
| Ring cable lug, non-insulated, 16 mm², M10 | |
| Ring cable lug, non-insulated, 16 mm², M12 | |
| Ring cable lug, non-insulated, 16 mm², M5 | |
| Ring cable lug, non-insulated, 16 mm², M6 | |
| Ring cable lug, non-insulated, 16 mm², M8 | |
| Ring cable lug, non-insulated, 185 mm², M10 | |
| Ring cable lug, non-insulated, 185 mm², M12 | |
| Ring cable lug, non-insulated, 185 mm², M16 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M10 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M12 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M4 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M5 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M6 | |
| Ring cable lug, non-insulated, 2.6 ... 6 mm², M8 | |
| Ring cable lug, non-insulated, 240 mm², M10 | |
| Ring cable lug, non-insulated, 240 mm², M12 | |
| Ring cable lug, non-insulated, 240 mm², M16 | |
| Ring cable lug, non-insulated, 25 mm², M10 | |
| Ring cable lug, non-insulated, 25 mm², M12 | |
| Ring cable lug, non-insulated, 25 mm², M16 | |
| Ring cable lug, non-insulated, 25 mm², M5 | |
| Ring cable lug, non-insulated, 25 mm², M6 | |
| Ring cable lug, non-insulated, 25 mm², M8 | |
| Ring cable lug, non-insulated, 35 mm², M10 | |
| Ring cable lug, non-insulated, 35 mm², M12 | |
| Ring cable lug, non-insulated, 35 mm², M16 | |
| Ring cable lug, non-insulated, 35 mm², M6 | |
| Ring cable lug, non-insulated, 35 mm², M8 | |
| Ring cable lug, non-insulated, 50 mm², M10 | |
| Ring cable lug, non-insulated, 50 mm², M12 | |
| Ring cable lug, non-insulated, 50 mm², M16 | |
| Ring cable lug, non-insulated, 50 mm², M6 | |
| Ring cable lug, non-insulated, 50 mm², M8 | |
| Ring cable lug, non-insulated, 70 mm², M10 | |
| Ring cable lug, non-insulated, 70 mm², M12 | |
| Ring cable lug, non-insulated, 70 mm², M16 | |
| Ring cable lug, non-insulated, 70 mm², M6 | |
| Ring cable lug, non-insulated, 70 mm², M8 | |
| Ring cable lug, non-insulated, 95 mm², M10 | |
| Ring cable lug, non-insulated, 95 mm², M12 | |
| Ring cable lug, non-insulated, 95 mm², M16 | |
| Ring cable lug, non-insulated, 95 mm², M8 | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M3, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M3.5, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M3.5 | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M3 | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M4, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M4 | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M5, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M5 | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M6, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, red, 0.5 ... 1.5 mm², M6 | |
| Ring cable lug, red, 10 mm², M10 | |
| Ring cable lug, red, 10 mm², M5 | |
| Ring cable lug, red, 10 mm², M6 | |
| Ring cable lug, red, 10 mm², M8 | |
| Ring cable lug, yellow, 4 ... 6 mm², M10, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, yellow, 4 ... 6 mm², M10 | |
| Ring cable lug, yellow, 4 ... 6 mm², M4 | |
| Ring cable lug, yellow, 4 ... 6 mm², M5, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, yellow, 4 ... 6 mm², M5 | |
| Ring cable lug, yellow, 4 ... 6 mm², M6, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, yellow, 4 ... 6 mm², M6 | |
| Ring cable lug, yellow, 4 ... 6 mm², M8, with copper sleeve incorporated, for insulation crimp | |
| Ring cable lug, yellow, 4 ... 6 mm², M8 | |
| Spring-cage terminal block without insulating body, nominal current: 41 A, nom. voltage: 400 V, connection method: Push-in spring connection, mounting: Wave soldering, conductor/PCB connection direction: 0 °, color: silver | |
| Taped ferrules, 0.5 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, white, for processing with the CRIMPFOX 4 IN 1, 10 strips each with 50 sleeves... | |
| Taped ferrules, 0.5 mm², sleeve length: 8 mm, with plastic collars, according to DIN 46228-4, special color: orange, with function end for safe and convenient processing with the Crimphandy, 20... | |
| Taped ferrules, 0.75 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, gray, for processing with the CRIMPFOX 4 IN 1, 10 strips each with 50 sleeves... | |
| Taped ferrules, 1.0 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, red, for processing with the CRIMPFOX 4 IN 1, 10 strips each with 50 sleeves... | |
| Taped ferrules, 1.0 mm², sleeve length: 8 mm, with plastic collars, according to DIN 46228-4, special color: yellow, with function end for safe and convenient processing with the Crimphandy, 20... | |
| Taped ferrules, 1.5 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, black, for processing with the CRIMPFOX 4 IN 1, 10 strips each with 50 sleeves... | |
| Taped ferrules, 1.5 mm², sleeve length: 8 mm, with plastic collars, according to DIN 46228-4, special color: red, with function end for safe and convenient processing with the Crimphandy, 20... | |
| Taped ferrules, 2.5 mm², sleeve length 8 mm, with plastic collar, according to DIN 46228-4, blue, for processing with the CRIMPFOX 4 IN 1, 10 strips each with 40 sleeves... | |
| Turned 2.5 crimp contact, individual male contact, core diameter 2.5 mm², silver-plated | |
| Turned 2.5 crimp contact, individual male contact, core diameter 4.00 mm², silver-plated | |
| Turned 2.5 mm crimp contact, pin single contact, conductor cross section 6 mm², silver-plated |
| << Prev |