Samtec Inc. Terminals TMM-102-03-F-D

Description
2.00 mm Low Prof Terminal Strip
Request a Quote
Description
2.00 mm Low Prof Terminal Strip
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminals - TMM-102-03-F-D - Powell Electronics, Inc.
Swedesboro, NJ, United States
2.00 mm Low Prof Terminal Strip

2.00 mm Low Prof Terminal Strip

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Terminal Blocks
Product Number TMM-102-03-F-D
Product Name Terminals
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.65 - Screw terminal (Box clamp) socket - 9565 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details