Appleton Electric Toggle Switch EFS-FR23-Q

Description
APPLICATION INDUSTRIAL BODY MATERIAL MALLEABLE IRON CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 120 TO 277 VAC CONTACT CONFIGURATION DP NUMBER OF POSITIONS 2 OPERATION TYPE ON/OFF POWER RATING 2 HP AT 120/240 VAC
Datasheet
Description
APPLICATION INDUSTRIAL BODY MATERIAL MALLEABLE IRON CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 120 TO 277 VAC CONTACT CONFIGURATION DP NUMBER OF POSITIONS 2 OPERATION TYPE ON/OFF POWER RATING 2 HP AT 120/240 VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switch - EFS-FR23-Q - Appleton Electric
Rosemont, IL, USA
Toggle Switch
EFS-FR23-Q
Toggle Switch EFS-FR23-Q
APPLICATION INDUSTRIAL BODY MATERIAL MALLEABLE IRON CONTACT AC CURRENT 30 AMPERE CONTACT AC VOLTAGE 120 TO 277 VAC CONTACT CONFIGURATION DP NUMBER OF POSITIONS 2 OPERATION TYPE ON/OFF POWER RATING 2 HP AT 120/240 VAC
  • APPLICATION INDUSTRIAL
  • BODY MATERIAL MALLEABLE IRON
  • CONTACT AC CURRENT 30 AMPERE
  • CONTACT AC VOLTAGE 120 TO 277 VAC
  • CONTACT CONFIGURATION DP
  • NUMBER OF POSITIONS 2
  • OPERATION TYPE ON/OFF
  • POWER RATING 2 HP AT 120/240 VAC
Supplier's Site Datasheet

Technical Specifications

  Appleton Electric
Product Category Toggle Switches
Product Number EFS-FR23-Q
Product Name Toggle Switch
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switches - 450-09-2-1-23A-ND - DigiKey
Specs
Switch Type Toggle
View Details