Waldom Electronics Slide Switch 35-242

Description
1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE COPPER ALLOY BODY MATERIAL SOLDER TERMINAL TYPE COPPER ALLOY TERMINAL MATERIAL 11 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
Datasheet
Description
1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE COPPER ALLOY BODY MATERIAL SOLDER TERMINAL TYPE COPPER ALLOY TERMINAL MATERIAL 11 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - 35-242 - Waldom Electronics
Rockford, IL, USA
Slide Switch
35-242
Slide Switch 35-242
1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE COPPER ALLOY BODY MATERIAL SOLDER TERMINAL TYPE COPPER ALLOY TERMINAL MATERIAL 11 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
  • 1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE
  • DPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • COPPER ALLOY BODY MATERIAL
  • SOLDER TERMINAL TYPE
  • COPPER ALLOY TERMINAL MATERIAL
  • 11 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 5 AMPERE CONTACT DC CURRENT
  • 125 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Slide Switches
Product Number 35-242
Product Name Slide Switch
Terminal Type Solder Terminals
Maintained Switch Function ON / ON (Low / High)
Pole & Throw Specifications Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1611-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
2 suppliers
Slide Switches - 7347356P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Features Dustproof; Weather Resistant or Waterproof
Pole & Throw Specifications Double Pole, Double Throw (DPDT); DPDT
View Details
Ultra-Miniature Illuminated Slide - SS22SDP2LE - NKK Switches
Specs
Terminal Type PC Pin
Features Illuminated Switch
Current Rating 0.1000 amps
View Details
5 suppliers