Waldom Electronics Slide Switch 35-202

Description
19.1 MM L X 5.5 MM W X 12.1 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE BRONZE BODY MATERIAL SOLDER TERMINAL TYPE COPPER TERMINAL MATERIAL
Datasheet
Description
19.1 MM L X 5.5 MM W X 12.1 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE BRONZE BODY MATERIAL SOLDER TERMINAL TYPE COPPER TERMINAL MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - 35-202 - Waldom Electronics
Rockford, IL, USA
Slide Switch
35-202
Slide Switch 35-202
19.1 MM L X 5.5 MM W X 12.1 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE BRONZE BODY MATERIAL SOLDER TERMINAL TYPE COPPER TERMINAL MATERIAL
  • 19.1 MM L X 5.5 MM W X 12.1 MM D SIZE
  • SPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • BRONZE BODY MATERIAL
  • SOLDER TERMINAL TYPE
  • COPPER TERMINAL MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Slide Switches
Product Number 35-202
Product Name Slide Switch
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 2-1437579-5 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Pole & Throw Specifications Four Pole - Double Throw
View Details
Slide Switches - 7347359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Through hole
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Subminiature Slide - AS23AP - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.4000 amps
AC Voltage Rating 28 volts
View Details
5 suppliers