Waldom Electronics Slide Switch 35-210

Description
36.1 MM L X 11.6 MM W X 13.5 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
Datasheet
Description
36.1 MM L X 11.6 MM W X 13.5 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - 35-210 - Waldom Electronics
Rockford, IL, USA
Slide Switch
35-210
Slide Switch 35-210
36.1 MM L X 11.6 MM W X 13.5 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 5 AMPERE CONTACT DC CURRENT 125 V CONTACT DC VOLTAGE
  • 36.1 MM L X 11.6 MM W X 13.5 MM D SIZE
  • SPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • BRONZE BODY MATERIAL
  • PRINTED CIRCUIT TERMINAL TYPE
  • COPPER TERMINAL MATERIAL
  • 6 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 5 AMPERE CONTACT DC CURRENT
  • 125 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Slide Switches
Product Number 35-210
Product Name Slide Switch
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 450-1636-ND - DigiKey
Specs
Terminal Type Straight PC Pins
Features Illuminated Switch
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
2 suppliers
Slide Switches - 698111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Insulated Wire
Pole & Throw Specifications Single Pole, Single Throw (SPST); SPST
View Details
Ultra-Miniature Slide & Piano DIP - JS0308PP4 - NKK Switches
Specs
Terminal Type PC Pin
Current Rating 0.0250 amps
View Details