Waldom Electronics Slide Switch 35-222

Description
34.5 MM L X 14 MM W SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 3 AMPERE CONTACT DC CURRENT 250 V CONTACT DC VOLTAGE
Datasheet
Description
34.5 MM L X 14 MM W SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 3 AMPERE CONTACT DC CURRENT 250 V CONTACT DC VOLTAGE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switch - 35-222 - Waldom Electronics
Rockford, IL, USA
Slide Switch
35-222
Slide Switch 35-222
34.5 MM L X 14 MM W SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 3 AMPERE CONTACT DC CURRENT 250 V CONTACT DC VOLTAGE
  • 34.5 MM L X 14 MM W SIZE
  • DPDT CONTACT CONFIGURATION
  • ON/ON OPERATION TYPE
  • UL APPROVAL
  • BRONZE BODY MATERIAL
  • PRINTED CIRCUIT TERMINAL TYPE
  • COPPER TERMINAL MATERIAL
  • 6 AMPERE CONTACT AC CURRENT
  • 125 V CONTACT AC VOLTAGE
  • 3 AMPERE CONTACT DC CURRENT
  • 250 V CONTACT DC VOLTAGE
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Slide Switches
Product Number 35-222
Product Name Slide Switch
Maintained Switch Function ON / ON (Low / High)
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details
Slide Switches - 1825204-4 - TE Connectivity
Specs
Agency Approvals UL Listed
Current Rating 0.4000 amps
Base Material Metal
View Details
4 suppliers
Slide Switches - 7347328 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Actuator Material Plastic
View Details
Slide Switches - 2300-MS22ANA03/CUL - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details