Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
WALDOM ELECTRONICS
64-804 -- OUTLET STRIP
Waldom Electronics
Outlet Strip
64-804
Description
NOISE AND SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 357 J SURGE RATING GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
NOISE AND SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 357 J SURGE RATING GC[T] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Outlet Strip
64-804
Outlet Strip
64-804
NOISE AND SURGE PROTECTED TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 357 J SURGE RATING GC[T] BRAND
NOISE AND SURGE PROTECTED TYPE
STRAIGHT BLADE RECEPTACLE OUTLET TYPE
6 OUTLET(S)
1875 W 125 V 15 AMPERE ELECTRICAL RATING
1 SURGE PROTECTED
357 J SURGE RATING
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Power Strips
Product Number
64-804
Product Name
Outlet Strip
Voltage
115V
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1582T6B1
Specs
Voltage
120 VAC
Number of Outlets
6
Current
15.0 amps
View Details
Interpower
North American 6-Position Socket Strip
85010250
Specs
Voltage
125VAC
Number of Outlets
6
Current
15.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
455286
Specs
Voltage
250 v ac
Number of Outlets
6
Outlets
Type g - british
View Details
Tripp Lite by Eaton
4-Outlet Vertical Power Strip, 2-15A & 2-20A, 120V, 15-ft. Cord, 5-20P, 12 in.
PS120420
Specs
Frequency
60Hz
Unit Type
Plug Strip; Vertically Mounted
View Details