Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER STRIPS
WALDOM ELECTRONICS
64-6615 -- OUTLET STRIP
Waldom Electronics
Outlet Strip
64-6615
Description
SURGE PROTECTED TYPE 15 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE RATING GC[T] BRAND
Waldom Electronics
Done
Datasheet
Description
SURGE PROTECTED TYPE 15 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE RATING GC[T] BRAND
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waldom Electronics
Rockford, IL, USA
Outlet Strip
64-6615
Outlet Strip
64-6615
SURGE PROTECTED TYPE 15 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 90 J, 4500 AMPERE SURGE RATING GC[T] BRAND
SURGE PROTECTED TYPE
15 FT CORD TYPE
STRAIGHT BLADE RECEPTACLE OUTLET TYPE
6 OUTLET(S)
1875 W 125 V 15 AMPERE ELECTRICAL RATING
1 SURGE PROTECTED
90 J, 4500 AMPERE SURGE RATING
GC[T] BRAND
Supplier's Site
Datasheet
Technical Specifications
Waldom Electronics
Product Category
Power Strips
Product Number
64-6615
Product Name
Outlet Strip
Voltage
115V
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
PDUs and Outlet Strips
1589H24D1
Specs
Voltage
120VAC
Number of Outlets
8
Current
20.0 amps
View Details
Interpower
6 Outlet Australian Power Strip w/Surge Protection
85010053
Specs
Voltage
240VAC
Number of Outlets
6
Current
10.0 amps
View Details
RS Components, Ltd.
Extension Leads & Cable Reels
6963629
Specs
Voltage
240 v
Number of Outlets
6
Outlets
Type g - british
View Details
Tripp Lite by Eaton
Waber-by-Tripp Lite 3-Outlet Industrial Power Strip, 6-ft. Cord, 5-15P, Switch Guard
3SP
Specs
Frequency
50Hz; 60Hz
Unit Type
Plug Strip
View Details
2
suppliers