Waldom Electronics Outlet Strip 64-807

Description
CIRCUIT BREAKER PROTECTED TYPE PLASTIC BODY MATERIAL 4 FT 14 SJT CORD TYPE 6 OUTLET(S) 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED GC[T] BRAND 64 MODEL
Datasheet
Description
CIRCUIT BREAKER PROTECTED TYPE PLASTIC BODY MATERIAL 4 FT 14 SJT CORD TYPE 6 OUTLET(S) 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED GC[T] BRAND 64 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 64-807 - Waldom Electronics
Rockford, IL, USA
Outlet Strip
64-807
Outlet Strip 64-807
CIRCUIT BREAKER PROTECTED TYPE PLASTIC BODY MATERIAL 4 FT 14 SJT CORD TYPE 6 OUTLET(S) 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED GC[T] BRAND 64 MODEL
  • CIRCUIT BREAKER PROTECTED TYPE
  • PLASTIC BODY MATERIAL
  • 4 FT 14 SJT CORD TYPE
  • 6 OUTLET(S)
  • 1875 W 120 VAC 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • GC[T] BRAND
  • 64 MODEL
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Power Strips
Product Number 64-807
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1582H6B1S - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 120 VAC
Number of Outlets 6
Current 15.0 amps
View Details
International Socket Strip Table Mount - 85010290 - Interpower
Specs
Voltage 120~220~240VAC
Number of Outlets 8
Current 10.0 amps
View Details
Extension Leads & Cable Reels - 7685333 - RS Components, Ltd.
Specs
Voltage 230 v
Number of Outlets 6
Outlets Type g - british
View Details
Surge Suppressor; 8; 8 ft. (Input); 8 NEMA 5-15R Output Receptacles; 15 A - 70101767 - Allied Electronics, Inc.
Specs
Voltage 115V
Number of Outlets 8
Current 15.0 amps
View Details
2 suppliers