Waldom Electronics Outlet Strip 64-631

Description
NOISE AND SURGE PROTECTED TYPE BAKED ENAMEL COLOR STEEL BODY MATERIAL 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND CIRCUIT BREAKER SURGE FUSED LED
Datasheet
Description
NOISE AND SURGE PROTECTED TYPE BAKED ENAMEL COLOR STEEL BODY MATERIAL 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND CIRCUIT BREAKER SURGE FUSED LED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outlet Strip - 64-631 - Waldom Electronics
Rockford, IL, USA
Outlet Strip
64-631
Outlet Strip 64-631
NOISE AND SURGE PROTECTED TYPE BAKED ENAMEL COLOR STEEL BODY MATERIAL 4 FT CORD TYPE STRAIGHT BLADE RECEPTACLE OUTLET TYPE 6 OUTLET(S) 1875 W 125 V 15 AMPERE ELECTRICAL RATING 1 SURGE PROTECTED 270 J, 4500 AMPERE SURGE RATING GC[T] BRAND CIRCUIT BREAKER SURGE FUSED LED
  • NOISE AND SURGE PROTECTED TYPE
  • BAKED ENAMEL COLOR
  • STEEL BODY MATERIAL
  • 4 FT CORD TYPE
  • STRAIGHT BLADE RECEPTACLE OUTLET TYPE
  • 6 OUTLET(S)
  • 1875 W 125 V 15 AMPERE ELECTRICAL RATING
  • 1 SURGE PROTECTED
  • 270 J, 4500 AMPERE SURGE RATING
  • GC[T] BRAND
  • CIRCUIT BREAKER
  • SURGE FUSED LED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Power Strips
Product Number 64-631
Product Name Outlet Strip
Voltage 115V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 15853H6D1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 125VAC
Number of Outlets 6
Current 15.0 amps
View Details
Continental European 5-Position Socket Strip - 85013041 - Interpower
Specs
Voltage 100~240VAC
Number of Outlets 5
Current 16.0 amps
View Details
Extension Leads & Cable Reels - 2963694 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
View Details