Ohmite Manufacturing Co. Skirted Control Knob; Shaft Type Ohmite 5730E

Description
SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Colour:Black; Knob Dia - Imperial:1.5" RoHS Compliant: Yes
Datasheet
Description
SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Colour:Black; Knob Dia - Imperial:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Skirted Control Knob; Shaft Type Ohmite - 61R9687 - Newark, An Avnet Company
Chicago, IL, United States
Skirted Control Knob; Shaft Type Ohmite
61R9687
Skirted Control Knob; Shaft Type Ohmite 61R9687
SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Colour:Black; Knob Dia - Imperial:1.5" RoHS Compliant: Yes

SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round Fluted Skirted with Indicator Line; Knob Diameter:38.1mm; Colour:Black; Knob Dia - Imperial:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 61R9687
Product Name Skirted Control Knob; Shaft Type Ohmite
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

2
Specs
Diameter / Width 2 inches (50.8 mm)
View Details
Knobs - PKD60B101/8-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer; Knurled; Skirted
Knob Material Plastic
View Details
2 suppliers
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Fluted Grip Knobs by ELESA® - 34203 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details