Ohmite Manufacturing Co. Knobs 5103E

Description
"Knob 0.250"" (6.35mm) Shaft with Aluminum"
Request a Quote Datasheet
Description
"Knob 0.250"" (6.35mm) Shaft with Aluminum"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5103E-ND - DigiKey
Thief River Falls, MN, United States
"Knob 0.250"" (6.35mm) Shaft with Aluminum"

"Knob 0.250"" (6.35mm) Shaft with Aluminum"

Buy Now Datasheet
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite - 64K9287 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite
64K9287
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite 64K9287
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:-; Product Range:-; Shaft Size:1/4 in RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:-; Product Range:-; Shaft Size:1/4 in RoHS Compliant: Yes

Supplier's Site Datasheet
Pointer Bar Knob, 6.35Mm, Knob; Shaft Type Ohmite - 83Y7059 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm, Knob; Shaft Type Ohmite
83Y7059
Pointer Bar Knob, 6.35Mm, Knob; Shaft Type Ohmite 83Y7059
POINTER BAR KNOB, 6.35MM, KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM, KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer with Indicator Line; Knob Diameter:-; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site
Knob; Bar Knob, 1-1/4 In. long; 1/4 In.Hole Diameter; Black - 70023732 - Allied Electronics, Inc.
Fort Worth, TX, USA
Knob; Bar Knob, 1-1/4 In. long; 1/4 In.Hole Diameter; Black
70023732
Knob; Bar Knob, 1-1/4 In. long; 1/4 In.Hole Diameter; Black 70023732
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5103E-ND 64K9287 70023732
Product Name Knobs Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite Knob; Bar Knob, 1-1/4 In. long; 1/4 In.Hole Diameter; Black
Knob Material Plastic
Unlock Full Specs
to access all available technical data