Ohmite Manufacturing Co. Knobs 5450E

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5450E-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with No Indicator Plastic Black"

Buy Now Datasheet
Instrument Control Knob; Shaft Type Ohmite - 61R9669 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Control Knob; Shaft Type Ohmite
61R9669
Instrument Control Knob; Shaft Type Ohmite 61R9669
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round Ribbed; Knob Diameter:17.46mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.688" RoHS Compliant: Yes

INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round Ribbed; Knob Diameter:17.46mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.688" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 5450E-ND 61R9669
Product Name Knobs Instrument Control Knob; Shaft Type Ohmite
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Designer Collet Tuning Knobs With LED Illumination - CONTROL-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Clamping Knobs - 2845542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Knob Type Wing
Knob Material Plastic
Material Description Thermoplastic
View Details
Instrumentation Knob, Aluminum - 8514 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details