Ohmite Manufacturing Co. Instrument Control Knob; Shaft Type Ohmite 5300E

Description
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:13.49mm; Product Range:-; Colour:Black; Features:Silver Cap Lined; Knob Dia - Imperial:0.531"RoHS Compliant: Yes
Datasheet
Description
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:13.49mm; Product Range:-; Colour:Black; Features:Silver Cap Lined; Knob Dia - Imperial:0.531"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrument Control Knob; Shaft Type Ohmite - 61R9665 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Control Knob; Shaft Type Ohmite
61R9665
Instrument Control Knob; Shaft Type Ohmite 61R9665
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round; Knob Diameter:13.49mm; Product Range:-; Colour:Black; Features:Silver Cap Lined; Knob Dia - Imperial:0.531"RoHS Compliant: Yes

INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round; Knob Diameter:13.49mm; Product Range:-; Colour:Black; Features:Silver Cap Lined; Knob Dia - Imperial:0.531"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 61R9665
Product Name Instrument Control Knob; Shaft Type Ohmite
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data