"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:-; Product Range:-; Shaft Size:1/4 in RoHS Compliant: Yes
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5116E-ND | 64K9305 | 70023739 |
| Product Name | Knobs | Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite | Knob; Bar Knob; 1-1/2 in. Knob Diameter; 1/4 in. Hole Diameter |
| Colors / Finishes Available | Black |