Ohmite Manufacturing Co. Transilluminated Control Knob; Shaft Type Ohmite 5921E

Description
TRANSILLUMINATED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:41.27mm; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet
Description
TRANSILLUMINATED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:41.27mm; Product Range:-; Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transilluminated Control Knob; Shaft Type Ohmite - 61R9691 - Newark, An Avnet Company
Chicago, IL, United States
Transilluminated Control Knob; Shaft Type Ohmite
61R9691
Transilluminated Control Knob; Shaft Type Ohmite 61R9691
TRANSILLUMINATED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:41.27mm; Product Range:-; Colour:Black RoHS Compliant: Yes

TRANSILLUMINATED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:41.27mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Knobs (industrial)
Product Number 61R9691
Product Name Transilluminated Control Knob; Shaft Type Ohmite
Knob Type Instrument / Control Knob
Unlock Full Specs
to access all available technical data

Similar Products

Oval Tapered Knob - OG - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Glossy Finish, Black / Red / White
Knob Material Plastic
Material Description Knob: Phenolic Plastic, Polyamide; Insert: Polyamide
View Details
Yellow Acetal, #6 Knurled Knobs For Thumb Screw - A 9M41-Y8398900 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Yellow Acetal
Screw Thread Specifications #6
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details