Ohmite Manufacturing Co. Knobs 5302E

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black, Silver"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black, Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5302E-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black, Silver"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black, Silver"

Buy Now Datasheet
Instrument Control Knob; Shaft Type Ohmite - 61R9666 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Control Knob; Shaft Type Ohmite
61R9666
Instrument Control Knob; Shaft Type Ohmite 61R9666
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19.84mm; Product Range:-; Colour:Black; Features:Silver Cap Lined RoHS Compliant: Yes

INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round with Indicator Line; Knob Diameter:19.84mm; Product Range:-; Colour:Black; Features:Silver Cap Lined RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 5302E-ND 61R9666
Product Name Knobs Instrument Control Knob; Shaft Type Ohmite
Colors / Finishes Available Black, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Security Lobe Knob - STK-LK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Features Key Lock
View Details
Switch Knobs - 6-1437622-1 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.7520 inches (19.1 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Black Acetal, 5/16 Knurled Knobs For Thumb Screw - A 9M41-B8398906 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew; Knurled Knob
Material Description Black Acetal
Screw Thread Specifications 5/16
View Details