The Instrument Control Knob, part number 61R9663, is designed for use with round shafts and features a shaft diameter of 6.35 mm (1/4 inch). It is constructed from thermoplastic material, providing durability and resistance to heat and impact. The knob has a fluted design with an indicator dot for precise adjustments, and its diameter measures 15.08 mm (approximately 1.281 inches). This product is RoHS compliant, ensuring it meets environmental standards. The black color and functional design make it suitable for various applications where reliable control is required.
"Fluted Knob 0.250"" (6.35mm) Shaft with Dot on Top Plastic Black"
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Knobs (industrial) | Knobs (industrial) |
| Product Number | 5240E-ND | 61R9663 |
| Product Name | Knobs | Instrument Control Knob; Shaft Type Ohmite |
| Colors / Finishes Available | Black |