Ohmite Manufacturing Co. Knobs 5800E

Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet
Description
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5800E-ND - DigiKey
Thief River Falls, MN, United States
"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

"Knurled, Straight Knob 0.250"" (6.35mm) Shaft with Line on Skirt Plastic Black"

Buy Now Datasheet
Skirted Control Knob; Shaft Type Ohmite - 61R9689 - Newark, An Avnet Company
Chicago, IL, United States
Skirted Control Knob; Shaft Type Ohmite
61R9689
Skirted Control Knob; Shaft Type Ohmite 61R9689
SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Round Ribbed Skirted with Indicator Line; Knob Diameter:38.1mm; Product Range:-; Colour:Black RoHS Compliant: Yes

SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Round Ribbed Skirted with Indicator Line; Knob Diameter:38.1mm; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 5800E-ND 61R9689
Product Name Knobs Skirted Control Knob; Shaft Type Ohmite
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob, Aluminum - 8515 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.2500 inches (6.35 mm)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Fluted Grip Knob - FTK - Imao-Fixtureworks
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
Collet Control Knob System - COM-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details