Ohmite Manufacturing Co. Knobs 5116AE

Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet
Description
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5116AE-ND - DigiKey
Thief River Falls, MN, United States
"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

"Smooth Knob 0.250"" (6.35mm) Shaft with Aluminum Black"

Buy Now Datasheet
KNOB; BAR KNOB 1 1/2IN; HOLE DIA. 1/4IN; HEX SOCKET - 70024516 - Allied Electronics, Inc.
Fort Worth, TX, USA
KNOB; BAR KNOB 1 1/2IN; HOLE DIA. 1/4IN; HEX SOCKET
70024516
KNOB; BAR KNOB 1 1/2IN; HOLE DIA. 1/4IN; HEX SOCKET 70024516
Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Any knob can be used with any rheostat model which has the corresponding shaft diameter. Knobs are fastened to shafts with slotted set screws.

Supplier's Site
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite - 64K9304 - Newark, An Avnet Company
Chicago, IL, United States
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite
64K9304
Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite 64K9304
POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

POINTER BAR KNOB, 6.35MM; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:-; Knob / Dial Style:Pointer Bar; Knob Diameter:-; Shaft Size:1/4 (6.35) in. (mm) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial) Knobs (industrial)
Product Number 5116AE-ND 70024516 64K9304
Product Name Knobs KNOB; BAR KNOB 1 1/2IN; HOLE DIA. 1/4IN; HEX SOCKET Pointer Bar Knob, 6.35Mm; Shaft Type Ohmite
Colors / Finishes Available Black
Features Skirted
Knob Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

#4-40 Red Acetal Knurled Knob & Cap Screw Ass'y, 1/2
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Features Knurled
Material Description Red Acetal
View Details
Knobs - 450-1953-ND - DigiKey
TE Connectivity
Specs
Colors / Finishes Available Black
Features Indicator / Pointer
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
Speed Bar Knobs - 40712 - Jergens, Inc.
Specs
Knob Type Bar
Colors / Finishes Available Mill
Knob Material Metal
View Details