Ohmite Manufacturing Co. Knobs 5200E

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black, Silver"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black, Silver"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5200E-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black, Silver"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Side Plastic Black, Silver"

Buy Now Datasheet
Instrument Control Knob; Shaft Type Ohmite - 61R9659 - Newark, An Avnet Company
Chicago, IL, United States
Instrument Control Knob; Shaft Type Ohmite
61R9659
Instrument Control Knob; Shaft Type Ohmite 61R9659
INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:19.84mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.781" RoHS Compliant: Yes

INSTRUMENT CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Fluted with Indicator Line; Knob Diameter:19.84mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.781" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 5200E-ND 61R9659
Product Name Knobs Instrument Control Knob; Shaft Type Ohmite
Colors / Finishes Available Black, Silver
Unlock Full Specs
to access all available technical data

Similar Products

Single Pointer Control Knob - 8569 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Diameter / Width 0.2500 inches (6.35 mm)
View Details
2 suppliers
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
Plastic Security Lobe Knob - STK-LK - Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Features Key Lock
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details