Ohmite Manufacturing Co. Knobs 5700E

Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"
Request a Quote Datasheet
Description
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Knobs - 5700E-ND - DigiKey
Thief River Falls, MN, United States
"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

"Fluted Knob 0.250"" (6.35mm) Shaft with Line on Top Plastic Black"

Buy Now Datasheet
Skirted Control Knob; Shaft Type Ohmite - 61R9682 - Newark, An Avnet Company
Chicago, IL, United States
Skirted Control Knob; Shaft Type Ohmite
61R9682
Skirted Control Knob; Shaft Type Ohmite 61R9682
SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplast ic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.5" RoHS Compliant: Yes

SKIRTED CONTROL KNOB; Shaft Type:Round Shaft; Shaft Diameter:6.35mm; Knob Material:Thermoplastic; Knob / Dial Style:Bar Skirted with Indicator Line; Knob Diameter:12.7mm; Product Range:-; Colour:Black; Knob Dia - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Knobs (industrial) Knobs (industrial)
Product Number 5700E-ND 61R9682
Product Name Knobs Skirted Control Knob; Shaft Type Ohmite
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data